NEN 10889

Hard-drawn aluminium wire for overhead line conductors

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1997
Status: inactive
Page Count: 20
ICS Code (Wires): 29.060.10
scope:

Applies to aluminium wires to be used for stranding conductors intended for overhead power transmission lines. Specifies the electrical and mechanical properties of the hard-drawn wires which diameters ranging from 1,25 mm up to and including 5,00 mm.

Document History

NEN 10889
February 1, 1997
Hard-drawn aluminium wire for overhead line conductors
Applies to aluminium wires to be used for stranding conductors intended for overhead power transmission lines. Specifies the electrical and mechanical properties of the hard-drawn wires which...

References

Advertisement