NEN 10931-2
Shunt power capacitors of the non-self-healing type for a.c. systems having a rated voltage up to and including 1 kV - Part 2: Ageing test and destruction test
| Organization: | NEN |
| Publication Date: | 1 April 1996 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Power capacitors): | 31.060.70 |
scope:
Is applicable both to capacitor units and capacitor banks intended to be used particularly, for power-factor correction of a.c. power systems having a rated voltage up to and including 660 V and frequencies 15 Hz to 60 Hz. The object of this standard is: a) to formulate uniform rules regarding performance, testing and rating; b) to formulate specific safety rules; c) to provide a guide for installation and operation.
Document History