NEN 11095

Electromechanical contactors for household and similar purposes

inactive
Organization: NEN
Publication Date: 1 May 1993
Status: inactive
Page Count: 242
ICS Code (Switches): 29.120.40
scope:

This standard applies to electromechanical air break contactors for household and similar purposes provided with main contacts intended to be connected to circuits the rated voltage of which does not exceed 440 V a.c. with rated operational currents less than or equal to 63 A for utilization category AC-7a and 32 A for utilization category AC-7b, and rated conditional short-circuit current less than or equal to 6 kA.

Document History

June 1, 1996
Electromechanical contactors for household and similar purposes
A description is not available for this item.
NEN 11095
May 1, 1993
Electromechanical contactors for household and similar purposes
This standard applies to electromechanical air break contactors for household and similar purposes provided with main contacts intended to be connected to circuits the rated voltage of which does not...
Advertisement