NEN 11754-2

Fibre optic connector interfaces - Part 2: Type BFOC/2,5 connector family

active, Most Current
Organization: NEN
Publication Date: 1 February 1997
Status: active
Page Count: 36
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

Defines the fibre optic connector interface dimensions for type BFOC/2,5 family of connectors, which is characterized by a 2,5 mm nominal ferrule diameter. Includes a bayonet coupling nut and a ferrule spring loaded in the direction of the optical axis. The plug has a single male key which may be used to orient and limit the relative rotation between the connector and the component to which it is mated.

Document History

NEN 11754-2
February 1, 1997
Fibre optic connector interfaces - Part 2: Type BFOC/2,5 connector family
Defines the fibre optic connector interface dimensions for type BFOC/2,5 family of connectors, which is characterized by a 2,5 mm nominal ferrule diameter. Includes a bayonet coupling nut and a...
Advertisement