NEN-EN 10090
Valve steels and alloys for internal combustion engines
active
| Organization: | NEN |
| Publication Date: | 1 September 1998 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Heat-treatable steels): | 77.140.10 |
| ICS Code (Internal combustion engines): | 27.020 |
scope:
Applies to the grades of wrought high-alloy materials listed in table 1. These valve materials are used for intake and exhaust valves in reciprocating internal combustion engines. It is applicable to bars, wire, rod and forgings and for the surface finishes listed in note 3 of 6.3.
Document History
September 1, 1998
Valve steels and alloys for internal combustion engines
Applies to the grades of wrought high-alloy materials listed in table 1. These valve materials are used for intake and exhaust valves in reciprocating internal combustion engines. It is applicable to...
NEN-EN 10090
September 1, 1998
Valve steels and alloys for internal combustion engines
Applies to the grades of wrought high-alloy materials listed in table 1. These valve materials are used for intake and exhaust valves in reciprocating internal combustion engines. It is applicable to...