NEN-EN 10246-4

Non-destructive testing of steel tubes - Part 4: Automatic full peripheral magnetic transducer/flux leakage testing of seamless ferromagnetic steel tubes for the detection of transverse imperfections

inactive
Organization: NEN
Publication Date: 1 October 1995
Status: inactive
Page Count: 13
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Non-destructive testing of metals): 77.040.20
scope:

Specifies the requirements for automatic full peripheral magnetic transducer/flux leakage testing of seamless ferromagnetic steel tubes for the detection of transverse imperfections. Specifies acceptance levels, calibration procedures and gives guidance on the limitations of the tests. It is applicable to the inspection of tubes with an outside diameter equal to or greater than 10 mm.

Document History

November 1, 1999
Non-destructive testing of steel tubes - Part 4: Automatic full peripheral magnetic transducer/flux leakage testing of seamless ferromagnetic steel tubes for the detection of transverse imperfections
Specifies the requirements for automatic full peripheral magnetic transducer/flux leakage testing of seamless ferromagnetic steel tubes for the detection of transverse imperfections. Specifies...
NEN-EN 10246-4
October 1, 1995
Non-destructive testing of steel tubes - Part 4: Automatic full peripheral magnetic transducer/flux leakage testing of seamless ferromagnetic steel tubes for the detection of transverse imperfections
Specifies the requirements for automatic full peripheral magnetic transducer/flux leakage testing of seamless ferromagnetic steel tubes for the detection of transverse imperfections. Specifies...

References

Advertisement