NEN-EN 10285

Steel tubes and fittings for on and offshore pipelines - External three layer extruded polyethylene based coatings

pending, Most Current
Organization: NEN
Publication Date: 1 July 1996
Status: pending
Page Count: 52
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Organic coatings): 25.220.60
scope:

Defines the application of factory applied external three layer extruded polyethylene based coatings for the corrosion protection of tubes and pipelines components. External extruded polyethylene coating can be used for the protection of buried or submerged tubes service at temperatures up to +60 °C. Higher temperature and/or higher mechanical requirements may demand special types of PE. The coating in this standard can be applied to longitudinally or spirally welded and to seamless steel tubes and components used for the construction of pipelines for conveying liquids or gases. Tubes coated with this type of coating may be further protected by means of cathodic protection.

Document History

NEN-EN 10285
July 1, 1996
Steel tubes and fittings for on and offshore pipelines - External three layer extruded polyethylene based coatings
Defines the application of factory applied external three layer extruded polyethylene based coatings for the corrosion protection of tubes and pipelines components. External extruded polyethylene...
Advertisement