NEN-EN 1123-3

Pipes and fittings of longitudinally welded hot-dip galvanized steel pipes with spigot and socket for waste water systems - Part 3: Dimensions and special requirements for vacuum drainage systems and for drainage systems in ship-building

active, Most Current
Organization: NEN
Publication Date: 1 December 2004
Status: active
Page Count: 33
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Piping systems): 47.020.30
ICS Code (Flanges, couplings and joints): 23.040.60
ICS Code (Metal fittings): 23.040.40
scope:

This document specifies requirements, dimensions and tolerances for pipes and fittings of longitudinally welded, hot-dip galvanized steel pipe with spigot and socket used for vacuum drainage systems inside and outside buildings and for gravity and vacuum drainage systems on ships and floating maritime structures1): - above freeboard deck as long as the heeling is taken into account in the event of damage when installed above freeboard deck on passenger ships; - inside a watertight compartment below freeboard deck; - with direct connection to the outboard (not permitted below freeboard deck); - inside tanks as long as these are not filled with foreign media and are not cargo tanks. On well-anchored maritime structures, this standard applies to pipes and fittings of longitudinally welded hotdip galvanized steel pipe with spigot and socket used in drainage systems in the living area. For other pipes, this document only applies if agreed with the relevant operators and following prior consultation with the manufacturer. This document contains a designation system for the different types of pipes and fittings for easy identification of each component. This document is only applicable in conjunction with EN 1123-1. It does not apply to the marking of products for which EN 1123-1/A1 is applicable.

Document History

NEN-EN 1123-3
December 1, 2004
Pipes and fittings of longitudinally welded hot-dip galvanized steel pipes with spigot and socket for waste water systems - Part 3: Dimensions and special requirements for vacuum drainage systems and for drainage systems in ship-building
This document specifies requirements, dimensions and tolerances for pipes and fittings of longitudinally welded, hot-dip galvanized steel pipe with spigot and socket used for vacuum drainage systems...
March 1, 2003
Pipes and fittings of longitudinally welded hot-dip galvanized steel pipes with spigot and socket for waste water systems - Part 3: Dimensions and special requirements for vacuum drainage systems and for drainage systems in ship-building
This document specifies requirements, dimensions and tolerances for pipes and fittings of longitudinally welded, hot-dip galvanized steel pipe with spigot and socket used for vacuum drainage systems...
Advertisement