NEN-EN 12101-7

Smoke and heat exhaust control systems - Part 7: Smoke ducts

inactive
Organization: NEN
Publication Date: 1 June 2004
Status: inactive
Page Count: 32
ICS Code (Protection against fire in general): 13.220.01
scope:

This European Standard applies to smoke control system ducts operating as part of smoke and heat control systems, placed on the market. This standard specifies requirements and refers to test methods for smoke control system ducts which are intended to be installed in smoke and heat control systems in buildings. This European Standard also governs components used within such duct systems, such as turning vanes and silencers, with the exception of natural and powered smoke ventilators and smoke control system dampers, which are covered by separate standards. Ducts for use other than in smoke and heat control systems are not covered by this standard.

Document History

May 1, 2011
Smoke and heat control systems - Part 7: Smoke duct sections
This European Standard applies to smoke control duct sections, placed on the market and intended to operate as part of a pressure differential system or smoke and heat exhaust system. This standard...
September 1, 2010
Smoke and heat control systems - Part 7: Smoke duct sections
This European Standard applies to smoke control duct sections, placed on the market and intended to operate as part of a pressure differential system or smoke and heat exhaust system. This standard...
NEN-EN 12101-7
June 1, 2004
Smoke and heat exhaust control systems - Part 7: Smoke ducts
This European Standard applies to smoke control system ducts operating as part of smoke and heat control systems, placed on the market. This standard specifies requirements and refers to test methods...
December 1, 2000
Smoke and heat control systems - Part 4: Fire and smoke control installations - kits
Describes the components used in a smoke and heat exhaust control system. It includes ducts, smoke dampers, control panels and power supllies which operate natural ventilators, powered ventilators...
Advertisement