NEN-EN 12373-5
Aluminium and aluminium alloys - Anodizing - Part 5: Assessment of quality of sealed anodic oxidation coatings by measurement of admittance
| Organization: | NEN |
| Publication Date: | 1 December 1998 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Surface preparation): | 25.220.10 |
| ICS Code (Aluminium and aluminium alloys): | 77.120.10 |
scope:
Specifies a method for assessing the quality of sealed anodic oxidation coatings on aluminium and its alloys by measurement of the admittance. The method is applicable to anodic oxidation coatings sealed in an aqueous medium. The method is suitable for use as a production control test and as an acceptance test where there is agreement between the supplier and the purchaser. Any type of anodized component may be tested by the method described, provided that there is sufficient area (a circle of about 20 mm diameter) and that the film thickness is greater than 3 µm.
Document History