NEN-EN 12369-2
Wood-based panels - Characteristic values for structural design - Part 2: Plywood
| Organization: | NEN |
| Publication Date: | 1 March 2004 |
| Status: | inactive |
| ICS Code (Plywood): | 79.060.10 |
scope:
This European Standard provides information on the characteristics values for use in designing structures incorporating wood based panels. The characteristic values given are as defined in ENV 1995-1-1. This standard includes the characteristic values of the emchanical properties for plywod complying with EN 636 and the requierments of EN 13986 when used in a bending mode. Advice on obtaining the characteristic values for tension and compression for plywood by either testing or calculation is provided. Conservative values for shear are also included. Characteristic values for OSB, particleboard and fibreboards are given in EN 12369-1. A further part of the standard for characteristic values of solid wood panels in preparation.
Document History