NEN-EN 12390-15

Testing hardened concrete - Part 15: Adiabatic method for the determination of heat released by concrete during its hardening process

pending, Most Current
Organization: NEN
Publication Date: 1 February 2016
Status: pending
Page Count: 18
ICS Code (Concrete and concrete products): 91.100.30
scope:

This European Standard specifies the procedure for the determination of heat released by concrete during its hardening process in adiabatic condition. The test is suitable for specimens having a declared value of D of the coarsest fraction of aggregates actually used in the concrete (Dmax) not greater than 32 mm.

Document History

NEN-EN 12390-15
February 1, 2016
Testing hardened concrete - Part 15: Adiabatic method for the determination of heat released by concrete during its hardening process
This European Standard specifies the procedure for the determination of heat released by concrete during its hardening process in adiabatic condition. The test is suitable for specimens having a...
Advertisement