NEN-EN 12441-5

Zinc and zinc alloys - Chemical analysis - Part 5: Determination of iron in primary zinc - Spectrophotometric method

active, Most Current
Organization: NEN
Publication Date: 1 April 2003
Status: active
Page Count: 13
ICS Code (Chemical analysis of metals): 77.040.30
ICS Code (Lead, zinc, tin and their alloys): 77.120.60
scope:

This European Standard specifies a spectrophotometric method for the determination of iron in primary zinc. It is applicable to the products specified in EN 1179. It is suitable for the determination of iron contents (mass fractions) between 0,001 % and 0,1 %.

Document History

NEN-EN 12441-5
April 1, 2003
Zinc and zinc alloys - Chemical analysis - Part 5: Determination of iron in primary zinc - Spectrophotometric method
This European Standard specifies a spectrophotometric method for the determination of iron in primary zinc. It is applicable to the products specified in EN 1179. It is suitable for the determination...
March 1, 1997
Zinc and zinc alloys - Chemical analysis - Part 5: Determination of iron by spectrophotometry in primary zinc
This European Standard specifies a spectrophotometric method for the determination of iron in primary zinc. It is applicable to the products specified in EN 1179. It is suitable for the determination...
Advertisement