NEN-EN 12441-11
Zinc and zinc alloys - Chemical analysis - Part 11: Determination of silicon in zinc alloys - Spectrophotometric method
inactive
| Organization: | NEN |
| Publication Date: | 1 December 2004 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Lead, zinc, tin and their alloys): | 77.120.60 |
scope:
This European Standard specifies a spectrophotometric method for the determination of silicon in zinc alloys. It is applicable to the products specified in EN 1774 and EN 12844. It is suitable for the determination of silicon contents (mass fractions) between 0,01% and 0,1%.
Document History
August 1, 2006
Zinc and zinc alloys - Chemical analysis - Part 11: Determination of silicon in zinc alloys - Spectrophotometric method
This European Standard specifies a spectrophotometric method for the determination of silicon in zinc alloys. It is applicable to the products specified in EN 1774 and EN 12844. It is suitable for...
NEN-EN 12441-11
December 1, 2004
Zinc and zinc alloys - Chemical analysis - Part 11: Determination of silicon in zinc alloys - Spectrophotometric method
This European Standard specifies a spectrophotometric method for the determination of silicon in zinc alloys. It is applicable to the products specified in EN 1774 and EN 12844. It is suitable for...