AWWA F101
Contact-Molded, Fiberglass- Reinforced Plastic Wash-Water Troughs and Launders
| Organization: | AWWA |
| Publication Date: | 21 January 2007 |
| Status: | inactive |
| Page Count: | 25 |
scope:
This standard describes the minimum requirements for
fiberglass-reinforce
Classification. Resistance to the corrosive or chemical environment shall be determined prior to molding either Type I or Type II fabrications. Typically, municipal water supply service applications use Type I, while industrial water supply service applications may use either Type I or Type II, depending on the environment. Troughs and launders shall be classified according to type as follows:
Type I. Fabrications shall be manufactured with a polyester resin of the orthophthalic or isophthalic formulation. Type I fabrications shall be manufactured of materials suitable for general purpose applications having a temperature range not exceeding 150°F (83°C).
Type II. Fabrications shall be manufactured with a chemicalresistant polyester resin, such as vinylester, bisphenol-A fumarate, or chlorendic formulations. Type II fabrications shall be manufactured for chemical-resistant applications having a temperature range not exceeding 200°F (111°C).
Purpose
The purpose of this standard is to provide the minimum
requirements for contact-molded, fiberglass-reinforce
Document History