NEN-EN 13298

Railway applications - Suspension components - Helical suspension springs, steel

inactive
Organization: NEN
Publication Date: 1 August 1998
Status: inactive
Page Count: 55
ICS Code (Railway rolling stock in general): 45.060.01
ICS Code (Springs): 21.160
scope:

This European Standard is applicable to helical steel suspension springs used in the suspension of rail vehicles. It deals specially with cylindrical compression springs made from round section steel bars of constant diameter and with constant inclination of coiling. It deals also with helical springs with different shapes (e.g. conical and/or inclination of coiling not constant and/or steel bar with other cross sections, etc.). This standard gives guidance for: - design; - specification of technical and quality requirements; - the approval procedure and quality assurance of production methods; - the examinations and tests to be carried out; - the delivery conditions.

Document History

April 1, 2003
Railway applications - Suspension components - Helical suspension springs, steel
This European Standard is applicable to helical steel suspension springs used in the suspension of rail vehicles. It deals specially with cylindrical compression springs made from round section steel...
NEN-EN 13298
August 1, 1998
Railway applications - Suspension components - Helical suspension springs, steel
This European Standard is applicable to helical steel suspension springs used in the suspension of rail vehicles. It deals specially with cylindrical compression springs made from round section steel...
Advertisement