DS/IEC 62067/A1
Power cables with extruded insulation and their accessories for rated voltages above 150 kV (Um=170 kV) up to 500 kV (Um=550 kV) - Test methods and requirements
| Organization: | DS |
| Publication Date: | 19 June 2007 |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (Cables): | 29.060.20 |
scope:
This Standard specifies test methods and requirements for power cable systems, cables with extruded insulation and their accessories for fixed installations, for rated voltages above 150 kV (Um=170 kV) up to and including 500 kV (Um=550 kV). The requirements apply to single-core cables and to their accessories for usual conditions of installation and operation, but not to special cables and their accessories, such as submarine cables, for which modifications to the standard tests may be necessary or special test conditions may need to be devised.
Document History