NEN-EN 13574

Inland navigation vessels - Permanently installed climbing devices with a length not exceeding 5 m

active, Most Current
Organization: NEN
Publication Date: 1 August 2001
Status: active
Page Count: 17
ICS Code (Deck equipment and installations): 47.020.50
ICS Code (Inland navigation vessels): 47.060
scope:

Specifies the requirements for the design and construction of permanently installed vertical climbing devices with a length not exceeding 5 m used on inland navigation vessels. For the purposes of this standard the term permanently installed climbing devices covers ladders, step irons, dog step ladders and integral treads including handholds.

Document History

NEN-EN 13574
August 1, 2001
Inland navigation vessels - Permanently installed climbing devices with a length not exceeding 5 m
Specifies the requirements for the design and construction of permanently installed vertical climbing devices with a length not exceeding 5 m used on inland navigation vessels. For the purposes of...
June 1, 1999
Inland navigation vessels - Permanently installed climbing devices with a length not exceeding 5 m
Specifies the requirements for the design and construction of permanently installed vertical climbing devices with a length not exceeding 5 m used on inland navigation vessels. For the purposes of...
Advertisement