NEN-EN 14423

Clamp type coupling assemblies for use with steam hoses rated for pressures up to 18 bar

inactive
Organization: NEN
Publication Date: 1 November 2010
Status: inactive
Page Count: 26
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This European Standard specifies the design, materials and dimensions of fittings for clamp type coupling assemblies for use with nominal sizes DN 15 to DN 50 steam and hot water hoses. It covers assemblies up to a maximum working pressure of 18 bar1) (corresponding to a saturated steam temperature of 210 °C).

Document History

October 1, 2016
Clamp type coupling assemblies for use with steam hoses rated for pressures up to 18 bar
NEN-EN 14423+A1 specifies the design, materials and dimensions of fittings for clamp type coupling assemblies for use with nominal sizes DN 15 to DN 50 steam and hot water hoses. It covers assemblies...
January 1, 2016
Clamp type coupling assemblies for use with steam hoses rated for pressures up to 18 bar
A description is not available for this item.
July 1, 2013
Clamp type coupling assemblies for use with steam hoses rated for pressures up to 18 bar
This European Standard specifies the design, materials and dimensions of fittings for clamp type coupling assemblies for use with nominal sizes DN 15 to DN 50 steam and hot water hoses. It covers...
NEN-EN 14423
November 1, 2010
Clamp type coupling assemblies for use with steam hoses rated for pressures up to 18 bar
This European Standard specifies the design, materials and dimensions of fittings for clamp type coupling assemblies for use with nominal sizes DN 15 to DN 50 steam and hot water hoses. It covers...
September 1, 2007
Clamp type coupling assemblies for use with steam hoses rated for pressures up to 18 bar
A description is not available for this item.
November 1, 2004
Clamp type coupling assemblies for use with steam hoses rated for pressures up to 18 bar
This document specifies the design, materials and dimensions of fittings for clamp type coupling assemblies for use with nominal sizes DN 15 to DN 50 steam and hot water hoses. It covers assemblies...
May 1, 2002
Clamp type coupling assemblies for use with DN 15 to DN 50 steam hoses rated for pressures up to 18 bar
This document specifies the design, materials and dimensions of fittings for clamp type coupling assemblies for use with nominal sizes DN 15 to DN 50 steam and hot water hoses. It covers assemblies...
Advertisement