NEN-EN 14336

Heating Systems in buildings - Installation and commissioning of the whole system

inactive
Organization: NEN
Publication Date: 1 January 2002
Status: inactive
Page Count: 41
ICS Code (Central heating systems): 91.140.10
scope:

This document specifies the requirements for the installation and commissioning of water-based heating systems in buildings with a maximum operating temperature of 110 oC and a maximum operating pressure of 6 bar. This document covers the system's requirements for the installation and commissioning of individual components of the system (e.g. heat generators, pumps, controls). It does not cover the specific commissioning requirements for these components. This document does not cover the installation or commissioning of attached systems (e.g. air conditioning, domestic hot water or ventilation systems). This document covers only the technical requirements, and does not cover any commercial or contractual arrangements between parties.

Document History

November 1, 2021
Heating systems in buildings - Installation and commissioning of water based heating systems
This document specifies the requirements for the installation and commissioning of water-based heating, cooling and domestic hot water preparation (DHW) systems in buildings with a maximum operating...
October 1, 2004
Heating Systems in buildings - Installation and commissioning of the water based heating systems
This document specifies the requirements for the installation and commissioning of water-based heating systems in buildings with a maximum operating temperature of 110 oC and a maximum operating...
NEN-EN 14336
January 1, 2002
Heating Systems in buildings - Installation and commissioning of the whole system
This document specifies the requirements for the installation and commissioning of water-based heating systems in buildings with a maximum operating temperature of 110 oC and a maximum operating...
Advertisement