NEN-EN 14452

Devices to prevent pollution by backflow of potable water - Pipe interrupter with atmospheric vent and moving element DN 10 to DN 20 inclusive - Family D - Type B

inactive
Organization: NEN
Publication Date: 1 June 2002
Status: inactive
Page Count: 20
ICS Code (Drinking water): 13.060.20
ICS Code (Check valves): 23.060.50
scope:

This document specifies: a) field of application; b) requirements for pipe interrupters with atmospheric vent and moving element; c) dimensional and the physico-chemical properties, and the properties of general hydraulic, mechanical and acoustic design of pipe interrupters with elastic membrane of DN 10 to DN 20; d) test procedure and requirements for verifying these properties; e) marking and presentation; f) acoustics. This document specifies the characteristics of pipe interrupters with atmospheric vent and moving element, DN 10 to DN 20 that are suitable for use in drinking water systems at pressures up to 1 MPa (10 bar) and temperatures up to 65 °C and for 1 h at 90 °C.

Document History

May 1, 2005
Devices to prevent pollution by backflow of potable water - Pipe interrupter with atmospheric vent and moving element DN 10 to DN 20 - Family D, Type B
This document specifies: a) field of application; b) requirements for pipe interrupters with atmospheric vent and moving element; c) dimensional and the physico-chemical properties, and the...
NEN-EN 14452
June 1, 2002
Devices to prevent pollution by backflow of potable water - Pipe interrupter with atmospheric vent and moving element DN 10 to DN 20 inclusive - Family D - Type B
This document specifies: a) field of application; b) requirements for pipe interrupters with atmospheric vent and moving element; c) dimensional and the physico-chemical properties, and the...
Advertisement