NEN-EN 1446
Plastic piping and ducting systems - Thermoplastics pipes - Determination of ring flexibility
inactive
| Organization: | NEN |
| Publication Date: | 1 May 1994 |
| Status: | inactive |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
Specifies a method for testing the ring flexibility of a thermoplastics pipe having a circular cross section. The method enables determination of the deflection, and necessary force, at which physical damage, if any (see 7.2), occurs within 30 % diametric deflection.
Document History
February 1, 1996
Plastics piping and ducting systems - Thermoplastics pipes - Determination of ring flexibility
Specifies a method for testing the ring flexibility of a thermoplastics pipe having a circular cross section. The method enables determination of the deflection, and necessary force, at which...
NEN-EN 1446
May 1, 1994
Plastic piping and ducting systems - Thermoplastics pipes - Determination of ring flexibility
Specifies a method for testing the ring flexibility of a thermoplastics pipe having a circular cross section. The method enables determination of the deflection, and necessary force, at which...