NEN-EN 1453-2

Plastics piping systems with structured wall-pipes for soil and waste discharge (low and high temperature) inside buildings - Unplasticized poly(vinyl chloride))PVC-U) - Part 2: Assessment of conformity

inactive, Most Current
Organization: NEN
Publication Date: 1 January 1997
Status: inactive
Page Count: 17
ICS Code (Drainage systems): 91.140.80
ICS Code (Plastics fittings): 23.040.45
ICS Code (Plastics pipes): 23.040.20
ICS Code (Pipelines and its parts for external sewage systems): 23.040.05
scope:

Gives guidance for the assessment of conformity to be included in the manufacturer's quality plan as part of the quality system. This prestandard includes: a) Requirements for materials, pipes, joints and assemblies; b) Requirements for the manufacturer's quality system; c) Definitions and procedures to be applied if third party certification is involved.

Document History

NEN-EN 1453-2
January 1, 1997
Plastics piping systems with structured wall-pipes for soil and waste discharge (low and high temperature) inside buildings - Unplasticized poly(vinyl chloride))PVC-U) - Part 2: Assessment of conformity
Gives guidance for the assessment of conformity to be included in the manufacturer's quality plan as part of the quality system. This prestandard includes: a) Requirements for materials, pipes,...
June 1, 1994
Plastics piping systems with structured wall pipes for soil and waste discharge (low and high temperature) within the building structure - Unplastized poly(vinyl chloride)(PVC-U) - Part 2: Pipes
Specifies the requirements for pipes and the system of unplasticized poly(vinyl chloride) (PVC-U) piping systems with structured-wall pipes intended to be used for soil and waste discharge (low and...

References

Advertisement