NEN-EN 1486

Protective clothing for firefighters - Test methods and requirements for clothing for specialized fire fighting

inactive
Organization: NEN
Publication Date: 1 July 1994
Status: inactive
ICS Code (Fire-fighting): 13.220.10
ICS Code (Protective clothing): 13.340.10
scope:

Specifies test methods and minimum performance requirements for reflective protective clothing used in specialized fire fighting. This clothing provides protection against flame lick and intense radiant heat and is worn for short periods only, to enable the firefighter to enter specific high-risk fire fighting and fire rescue situations which also require the use of breathing aparatus and head, hand and foot protection. The standard only covers protective cloting that relies upon ability of the outer material to reflect intense radiant heat. This type of reflective clothing may also be used for industrial applications involving high levels of radiant heat. The reflective clothing specified in this standard is not covered in EN 469. Non-reflective protective clothing as specified in EN 469 may also be used for specialized fire fighting applications in conjunction with appropriate head, hand, foot and respiratory protection.

Document History

October 1, 2007
Protective clothing for fire-fighters - Test methods and requirements for reflective clothing for specialised fire-fighting
This European Standard considers requirements for the protection of the whole body including head, hands and feet. Clothing for head and feet according to this European Standard, however, may only...
December 1, 2003
Protective clothing for fire-fighters - Test methods and requirements for reflective clothing for specialized fire-fighting
This European Standard considers requirements for the protection of the whole body including head, hands and feet. Clothing for head and feet according to this European Standard, however, may only...
August 1, 1996
Protective clothing for firefighters - Test methods and requirements for reflective clothing for specialized fire fighting
Specifies test methods and minimum performance requirements for reflective protective clothing used in specialized fire fighting. This clothing provides protection against flame lick and intense...
NEN-EN 1486
July 1, 1994
Protective clothing for firefighters - Test methods and requirements for clothing for specialized fire fighting
Specifies test methods and minimum performance requirements for reflective protective clothing used in specialized fire fighting. This clothing provides protection against flame lick and intense...

References

Advertisement