NEN-EN 14934
Thermal insulation and light weight fill products for civil engineering applications - Factory made products of extruded polystyrene foam (XPS) - Specification
| Organization: | NEN |
| Publication Date: | 1 October 2007 |
| Status: | active |
| Page Count: | 54 |
| ICS Code (Civil engineering in general): | 93.010 |
| ICS Code (Cellular materials): | 83.100 |
scope:
This European Standard specifies the requirements for factory made products of extruded polystyrene foam which are used for frost insulation of roads, railways, trafficked areas, light weight fill for reduction of horizontal and vertical earth pressure and other civil engineering applications. The products are manufactured in the form of boards, which are also available with special edge and surface treatment (tongue & grooves, shiplap etc.). The standard also covers multilayered insulation boards. This standard describes product characteristics and includes procedures for testing, evaluation of conformity, marking and labelling. The standard does not specify the required level of a given property to be achieved by a product to demonstrate fitness for purpose in a particular application. The classes and levels required for a given application are to be found in regulations or non-conflicting standards. For applications where thermal resistance is required, products with a declared thermal resistance lower than 0,25 m² K/W or a declared thermal conductivity greater than 0,060 W/(m K) are not covered by this standard. This standard does not cover in situ insulation products and products intended to be used for insulation of buildings, of building equipment and industrial installations or products intended for acoustic insulation.
Document History