NEN-EN 14958+A1
Food processing machinery - Machinery for grinding and processing flour and semolina - Safety and hygiene requirements
| Organization: | NEN |
| Publication Date: | 1 April 2009 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (Plants and equipment for the food industry): | 67.260 |
scope:
This European Standard deals with the significant hazards, hazardous situations and events relevant to the following machinery for grinding and processing of flour and semolina, as defined in Clause 3: roller mills, plan sifters and rotary separators, air classifiers, rotating machines and impact machines. The machines in the scope are stationery (not intended to be moved when in operation), have a capacity of at least 100 kg/h, and are intended for use in installations for grain processing, such as flour mills, semolina mills, grain cleaning and flaking plants. This European Standard deals with the significant hazards during commissioning, operation, cleaning and maintenance of the machines in the scope when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer.
Document History