NEN-EN 15510

Animal feeding stuffs - Determination of calcium, sodium, phosphorus, magnesium, potassium, iron, zinc, copper, manganese, cobalt, molybdenum, arsenic, lead and cadmium by ICP-AES

inactive
Organization: NEN
Publication Date: 1 August 2007
Status: inactive
Page Count: 33
ICS Code (Animal feeding stuffs): 65.120
scope:

This European Standard specifies inductively coupled plasma atomic emission spectroscopy (ICP-AES) method for the determination of: - minerals calcium, sodium, phosphorus, magnesium and potassium and the elements iron, zinc, copper, manganese, cobalt, molybdenum in animal feeding stuffs, - elements arsenic, lead and cadmium in minerals on their own, in pre-mixtures or mixtures for use in animal nutrition. The method detection limit for each element is dependent on the sample matrix as well as of the instrument. The method is not applicable for determination of low concentrations of elements. The limit of quantification should be 3 mg/kg or lower.

Document History

August 1, 2017
Animal feeding stuffs: Methods of sampling and analysis - Determination of calcium, sodium, phosphorus, magnesium, potassium, iron, zinc, copper, manganese, cobalt, molybdenum and lead by ICP-AES
NEN-EN 15550 specifies the inductively coupled plasma atomic emission spectroscopy (ICP-AES) method for the determination of the elements calcium, sodium, phosphorus, magnesium, potassium, iron,...
October 1, 2016
Animal feeding stuffs: Methods of sampling and analysis - Determination of calcium, sodium, phosphorus, magnesium, potassium, iron, zinc, copper, manganese, cobalt, molybdenum and lead by ICP-AES
NEN-EN 15550 specifies the inductively coupled plasma atomic emission spectroscopy (ICP-AES) method for the determination of the elements calcium, sodium, phosphorus, magnesium, potassium, iron,...
NEN-EN 15510
August 1, 2007
Animal feeding stuffs - Determination of calcium, sodium, phosphorus, magnesium, potassium, iron, zinc, copper, manganese, cobalt, molybdenum, arsenic, lead and cadmium by ICP-AES
This European Standard specifies inductively coupled plasma atomic emission spectroscopy (ICP-AES) method for the determination of: - minerals calcium, sodium, phosphorus, magnesium and potassium and...
May 1, 2006
Animal feeding stuffs - Determination of calcium, sodium, phosphorus, magnesium, potassium, iron, zinc, copper, manganese, cobalt, molybdenum, arsenic, lead and cadmium by ICP-AES
This European Standard specifies inductively coupled plasma atomic emission spectroscopy (ICP-AES) method for the determination of: - minerals calcium, sodium, phosphorus, magnesium and potassium and...
Advertisement