NEN-EN 15718

Railway applications - Wheelsets and bogies - Product requirements for cast wheels

inactive, Most Current
Organization: NEN
Publication Date: 1 December 2009
Status: inactive
Page Count: 47
ICS Code (Materials and components for railway engineering): 45.040
scope:

This technical standard specifies the characteristics of cast railway wheels for use on European networks. Two steel grades, C ER7 and C ER8, are defined in this Technical Specification. For tread-braked wheels; only C ER7 is used. This Technical Specification is applicable to cast wheels which have a chilled rim. The standard is only applicable to cast wheels that have satisfied the technical approval procedure according to CEN/TS 13979-2. This Technical Specification applies only to wheels used in freight wagon applications for speeds up to and including 120 km/h.

Document History

NEN-EN 15718
December 1, 2009
Railway applications - Wheelsets and bogies - Product requirements for cast wheels
This technical standard specifies the characteristics of cast railway wheels for use on European networks. Two steel grades, C ER7 and C ER8, are defined in this Technical Specification. For...
October 1, 2007
Railway applications - Monobloc wheel products - Cast wheels
This technical standard specifies the characteristics of cast railway wheels for use on European networks. Two steel grades, C ER7 and C ER8, are defined in this Technical Specification. For...

References

Advertisement