NEN-EN 1594
Pipelines for gas transmission
| Organization: | NEN |
| Publication Date: | 1 November 1994 |
| Status: | inactive |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
| ICS Code (Pipeline components and pipelines in general): | 23.040.01 |
scope:
Is applicable to pipelines with a maximum operating pressure (MOP) over 16 bar for the carriage of processed, non-toxic and non-corrosive natural gas according to ISO 13686 in onland gas supply systems, where : - the pipeline elements are made of unalloyed or low-alloyed carbon steel;- the pipeline elements are joined by welds, flanges or mechanical couplings ;- the pipeline is not located within commercial or industrial premises as an integral part of the industrial process on these premises except for any pipelines and facilities supplying such premises;- the design temperature of the system is between -40 °C and 120 °C inclusive.
Document History