NEN-EN 16068

Packaging - Rigid plastic containers - PET finish 38

inactive
Organization: NEN
Publication Date: 1 February 2010
Status: inactive
Page Count: 8
ICS Code (Bottles. Pots. Jars): 55.100
scope:

This document specifies the dimensions of the 38 mm screw finish with three thread starts for flat waters and non-carbonated beverages. This finish can be used for aseptic filling and filling with introduction of nitrogen (0,7 bar max). This finish is designed to take a tamper evident plastic closure only. During first opening, the tamper evident band will separate from the closure shell and stay on a one way bottle neck or like bottles in the returnable market, the tamper evident band will tear but will remain connected to the closure shell. This finish is for non crystallized necks only.

Document History

December 1, 2011
Packaging - Rigid plastic containers - PET finish 38
This document specifies the dimensions of the 38 mm screw finish with three thread starts for flat waters and non-carbonated beverages. This finish can be used for aseptic filling and filling with...
NEN-EN 16068
February 1, 2010
Packaging - Rigid plastic containers - PET finish 38
This document specifies the dimensions of the 38 mm screw finish with three thread starts for flat waters and non-carbonated beverages. This finish can be used for aseptic filling and filling with...
Advertisement