NEN-EN 16270

Automotive fuels - Determination of high-boiling components in petrol - Gas chromatographic method

inactive
Organization: NEN
Publication Date: 1 April 2011
Status: inactive
Page Count: 14
ICS Code (Biofuels): 75.160.40
scope:

This European Standard specifies a determination method of high boiling components in petrol according to EN 228 [1] by capillary gas chromatography using flame ionisation detection. This method is applicable to high boiling material, such as fatty acid methyl ester (FAME) or diesel fuel, having a boiling point greater than or equal to 1-methyl-naphthalene. This European Standard is applicable to materials having a vapour pressure low enough to permit sampling at ambient temperature and a boiling range of at least 100 °C. This method pays special attention to fatty acid methyl esters. The measurement range for the high boiling fraction is from 0,7 % (m/m) to 2,5 % (m/m). For the FAME fraction, the range is from 0,2 % (m/m) to 2 % (m/m).

Document History

June 1, 2015
Automotive fuels - Determination of high-boiling components including fatty acid methyl esters in petrol and ethanol (E85) automotive fuel - Gas chromatographic method
NEN-EN 16270 specifies a determination method of high boiling components in petrol according to EN 228 [1] and ethanol (E85) automotive fuels according to CEN/TS 15293 [2] by capillary gas...
February 1, 2014
Automotive fuels - Determination of high-boiling components including fatty acid methyl esters in petrol and ethanol (E85) automotive fuel - Gas chromatography method
NEN-EN 16270 specifies a determination method of high boiling components in petrol according to EN 228 [1] and ethanol (E85) automotive fuels according to CEN/TS 15293 [2] by capillary gas...
September 1, 2012
Automotive fuels - Determination of high-boiling components including fatty acid methyl esters in petrol - Gas chromatographic method
This European Standard specifies a determination method of high boiling components in petrol according to EN 228 [1] by capillary gas chromatography using flame ionisation detection. This method is...
NEN-EN 16270
April 1, 2011
Automotive fuels - Determination of high-boiling components in petrol - Gas chromatographic method
This European Standard specifies a determination method of high boiling components in petrol according to EN 228 [1] by capillary gas chromatography using flame ionisation detection. This method is...
Advertisement