NEN-EN 1648-1
Leisure accommodation vehicles - 12 V direct current extra low voltage electrical installations - Part 1: Caravans
| Organization: | NEN |
| Publication Date: | 1 November 1994 |
| Status: | inactive |
| ICS Code (Passenger cars. Caravans and light trailers): | 43.100 |
| ICS Code (Electrical and electronic equipment): | 43.040.10 |
scope:
Specifies safety, health and functional requirements for 12 V direct current (DC) extra low voltage (ELV) electrical installations for habitation aspects of caravans. It covers the design and integration of the caravan system with the towing vehicle system. It does not apply to commercial trailers, nor does it include requirements for ELV road lighting and signalling lamps and their installations. This standard also specifies the ELV output requirements of low voltage (LV) equipment that may be used to provide an ELV supply, but it does not specify safety, technical and functional requirements for LV appliances and installations. Requirements for LV installations are specified in IEC 364-7-708.S1.
Document History