NEN-EN 16453

Pulp, paper and paperboard - Determination of phthalates in extracts from paper and paperboard

active, Most Current
Organization: NEN
Publication Date: 1 February 2014
Status: active
Page Count: 16
ICS Code (Paper and board): 85.060
ICS Code (Materials and articles in contact with foodstuffs): 67.250
scope:

NEN-EN 16453 specifies an analytical test method for the determination of phthalates in water, solvent and modified polyphenylene oxide (MPPO) extracts of paper and board materials and articles intended for food contact using gas chromatography coupled to mass spectrometry (GC-MS). This method is applicable to the determination of phthalates in concentration ranging from 0,002 mg/l to 5 mg/l for water and solvent extracts and 0,0005 mg/dm² to 0,25 mg/dm² for MPPO migration depending on the individual substance and the value of the blank.

Document History

NEN-EN 16453
February 1, 2014
Pulp, paper and paperboard - Determination of phthalates in extracts from paper and paperboard
NEN-EN 16453 specifies an analytical test method for the determination of phthalates in water, solvent and modified polyphenylene oxide (MPPO) extracts of paper and board materials and articles...
July 1, 2012
Pulp, paper and paperboard - Determination of phthalates in extracts from paper and paperboard
NEN-EN 16453 specifies an analytical test method for the determination of phthalates in water, solvent and modified polyphenylene oxide (MPPO) extracts of paper and board materials and articles...
Advertisement