NEN-EN 16990

Non-type approved light motorized vehicles for the transportation of persons and goods and related facilities - All Terrain Vehicles (ATVs - Quads) and Side by Side Vehicles - Safety requirements and test methods

pending, Most Current
Organization: NEN
Publication Date: 1 May 2016
Status: pending
Page Count: 85
ICS Code (Motorcycles and mopeds): 43.140
ICS Code (Other commercial vehicles): 43.080.99
scope:

This European Standard applies to "Side by Side machines" or "SbSs" as defined in Clause 3, propelled by internal combustion engines using liquid fuels (petrol, diesel, bio-fuels, lpg) and/or electric drive, intended to be used primarily on unpaved surfaces and not intended to be used on public roads1). This European Standard defines safety requirements relating to the elements of design, operation, and maintenance of Side by Side machines and deals with all significant hazards, hazardous situations and events relevant to Side by Side machines, when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4). It deals with the significant hazards during the whole lifecycle of the product as defined in of EN ISO 12100:2010, 5.3

Document History

NEN-EN 16990
May 1, 2016
Non-type approved light motorized vehicles for the transportation of persons and goods and related facilities - All Terrain Vehicles (ATVs - Quads) and Side by Side Vehicles - Safety requirements and test methods
This European Standard applies to “Side by Side machines” or “SbSs” as defined in Clause 3, propelled by internal combustion engines using liquid fuels (petrol, diesel, bio-fuels, lpg) and/or...
Advertisement