NEN-EN 175101-809

Detail specification: Two-part connectors for printed boards having a grid of 2,54 mm, short version in compliance with CECC 75101-801, with assessed quality

active
Organization: NEN
Publication Date: 1 May 2004
Status: active
Page Count: 45
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This European Standard applies to two-part connector for printed boards with a basic grid of 2,54 mm, common mounting features and 16 to 48 contacts. A standard style with angled male contacts in the free connector and straight female contacts in the fixed connector and a reversed style with angled female contacts in the free connector and straight male contacts in the fixed connector.

Document History

August 1, 2005
Detail specification: Two-part connectors for printed boards having a grid of 2,54 mm, short version in compliance with CECC 75101-801, with assessed quality
A description is not available for this item.
NEN-EN 175101-809
May 1, 2004
Detail specification: Two-part connectors for printed boards having a grid of 2,54 mm, short version in compliance with CECC 75101-801, with assessed quality
This European Standard applies to two-part connector for printed boards with a basic grid of 2,54 mm, common mounting features and 16 to 48 contacts. A standard style with angled male contacts in the...
February 1, 2000
Detail specification: Two-part connectors for printed boards having a grid of 2,54 mm, short version in compliance with CECC 75101-801, with assessed quality
A description is not available for this item.
Advertisement