NEN-EN 1873+A1

Prefabricated accessories for roofing - Individual rooflights of plastics - Product specification and test methods

active, Most Current
Organization: NEN
Publication Date: 1 February 2016
Status: active
Page Count: 82
ICS Code (Roofs): 91.060.20
scope:

NEN-EN 1873+A1 specifies requirements for rooflights made of plastic materials (e.g. GF-UP, PC, PMMA, PVC) and rooflights with upstands made of e.g. GF-UP, PVC, steel, aluminium or wood for installation in roofs. These rooflights serve the purpose of introducing daylight. This European Standard applies to rooflights with a rectangular or circular ground plan (see Figures 1 and 2), with an opening span (width) or diameter not larger than 2,5 m and an opening length not larger than 3,0 m in roof pitches up to 25°. This document does not cover rooflights which contribute to the load-bearing or stiffness of the roof itself. This European Standard applies to rooflights and rooflights with upstand, where a single manufacturer provides all components of the rooflight with upstand, which are bought in a single purchase. This European Standard applies to rooflights with one or several translucent parts. Rooflights may be opened by means of opening devices in one or more parts for ventilation. The possible additional functions of day to day ventilation, smoke and heat ventilation e.g. in case of fire in accordance with EN 12101-2, roof access, and/ or slinging point e.g. in accordance with EN 795 are outside the scope of this document. This European Standard does not include calculations with regard to construction, design requirements and installation techniques.

Document History

NEN-EN 1873+A1
February 1, 2016
Prefabricated accessories for roofing - Individual rooflights of plastics - Product specification and test methods
NEN-EN 1873+A1 specifies requirements for rooflights made of plastic materials (e.g. GF-UP, PC, PMMA, PVC) and rooflights with upstands made of e.g. GF-UP, PVC, steel, aluminium or wood for...
August 1, 2015
Prefabricated accessories for roofing - Individual rooflights of plastics - Product specification and test methods
A description is not available for this item.
May 1, 2014
Prefabricated accessories for roofing - Individual rooflights of plastics - Product specification and test methods
NEN-EN 1873 specifies requirements for rooflights made of plastic materials (e.g. GF-UP, PC, PMMA, PVC) and rooflights with upstands made of e.g. GF-UP, PVC, steel, aluminium or wood for installation...
October 1, 2013
Prefabricated accesories for roofing - Individual rooflights of plastics - Product specification and test methods
NEN-EN 1873 specifies requirements for rooflights made of plastic materials (e.g. GF-UP, PC, PMMA, PVC) and rooflights with upstands made of e.g. GF-UP, PVC, steel, aluminium or wood for installation...
January 1, 2006
Prefabricated accessories for roofing - Individual roof lights of plastics - Product specification and test methods
This European Standard specifies requirements for roof lights made of plastic materials (e.g. GF-UP, PC, PMMA, PVC) with and without upstands made of e.g. GF-UP, PVC, steel, aluminium or wood for...
June 1, 1999
Roof coverings - Individual rooflights of plastic with upstands
This European Standard specifies requirements for roof lights made of plastic materials (e.g. GF-UP, PC, PMMA, PVC) with and without upstands made of e.g. GF-UP, PVC, steel, aluminium or wood for...
April 1, 1995
Prefabricated accessories for roofing - Individual rooflights of plastics with upstands
This European Standard specifies requirements for roof lights made of plastic materials (e.g. GF-UP, PC, PMMA, PVC) with and without upstands made of e.g. GF-UP, PVC, steel, aluminium or wood for...
Advertisement