NEN-EN 278
Rubber materials for diaphragms in domestic appliances using combustible gases up to 200 mbar
| Organization: | NEN |
| Publication Date: | 1 April 1992 |
| Status: | inactive |
| ICS Code (Rubber): | 83.060 |
scope:
This standard specifies requirements and tests for rubber materials for diaphragms used in domestic gas appliances of all categories, and auxiliary equipment mounted on or intended to be mounted on such appliances, in contact with combustible gases, up to 200 mbar. This standard deals with materials from which are manufactured diaphragms of two kinds: homogeneous and reinforced. The normal range of operating temperatures covered by this standard is 0 ° C to 60 ° C. Temperatures outside this range may be proposed by the manufacturer with limits between -20 ° C and +80 ° C.
Document History