NEN-EN 2863
Aerospace series - Nuts, anchor, self-locking, fixed, 90° corner, with counterbore, in heat resisting steel, MoS₂ lubricated - Classification: 1100 MPa (at ambient temperature) / 315 °C
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2010 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This standard specifies the characteristics of 90° corner, counterbored fixed anchor nuts, with a self-locking feature achieved by forming the upper portion out-of-round, in heat resisting steel, MoS2 lubricated. Classification: 1100 MPa / 315 °C.
Document History
NEN-EN 2863
March 1, 2010
Aerospace series - Nuts, anchor, self-locking, fixed, 90° corner, with counterbore, in heat resisting steel, MoS₂ lubricated - Classification: 1100 MPa (at ambient temperature) / 315 °C
This standard specifies the characteristics of 90° corner, counterbored fixed anchor nuts, with a self-locking feature achieved by forming the upper portion out-of-round, in heat resisting steel,...