NEN-EN 207
Personal eye-protection - Filters and eye-protection against laser radiation
inactive
| Organization: | NEN |
| Publication Date: | 1 July 1995 |
| Status: | inactive |
| ICS Code (Head protective equipment): | 13.340.20 |
scope:
Applies to eye-protectors used for protection against laser radiation as defined in EN 60825-1:1994 (i.e. LED (Light Emitting Diode) radiation is included) in the spectral range 180 nm (0,18 µm) to 1000 µm. It defines the requirements, test methods and marking. A guide is given in annex B with regard to selection and use. EN 208 applies for laser adjustment eye-protectors.
Document History
March 1, 2017
Personal eye-protection equipment - Filters and eye-protectors against laser radiation (laser eye-protectors)
NEN-EN 207 applies to eye-protectors used for protection against accidental exposure to laser radiation as defined in EN 60825-1:2007 in the spectral range 180 nm (0,18 μm) to 1 000 μm. It defines...
April 1, 2016
Personal eye-protection equipment - Filters and eye-protectors against laser radiation (laser eye-protectors)
NEN-EN 207 applies to eye-protectors used for protection against accidental exposure to laser radiation as defined in EN 60825-1:2007 in the spectral range 180 nm (0,18 μm) to 1 000 μm. It defines...
January 1, 2012
Personal eye-protection equipment - Filters and eye-protectors against laser radiation (laser eye-protectors)
A description is not available for this item.
January 1, 2010
Personal eye-protection equipment - Filters and eye-protectors against laser radiation (laser eye-protectors)
This European Standard applies to eye-protectors used for protection against accidental exposure to laser radiation as defined in EN 60825-1:2007 in the spectral range 180 nm (0,18 μm) to 1 000 μm....
February 1, 2008
Personal eye-protection equipment - Filters and eye-protectors against laser radiation (laser eye-protectors)
This European Standard applies to eye-protectors used for protection against accidental exposure to laser radiation as defined in EN 60825-1:2007 in the spectral range 180 nm (0,18 μm) to 1 000 μm....
May 1, 2007
Personal eye-protection - Filters and eye-protectors against laser radiation (laser eye-protectors)
A description is not available for this item.
October 1, 2002
Personal eye-protection - Filters and eye-protectors against laser radiation (laser eye-protectors)
A description is not available for this item.
November 1, 2000
Personal eye-protection - Filters and eye-protectors against laser radiation (laser eye-protectors)
A description is not available for this item.
October 1, 1998
Personal eye-protection - Filters and eye-protectors against laser radiation (laser eye-protectors)
Applies to eye-protectors used for protection against laser radiation as defined in EN 60825-1:1994 (i.e. LED (Light Emitting Diode) radiation is included) in the spectral range 180 nm (0,18 µm) to...
NEN-EN 207
July 1, 1995
Personal eye-protection - Filters and eye-protection against laser radiation
Applies to eye-protectors used for protection against laser radiation as defined in EN 60825-1:1994 (i.e. LED (Light Emitting Diode) radiation is included) in the spectral range 180 nm (0,18 µm) to...
March 1, 1994
Personal eye-protection - Filters and eye-protectors against laser radiation
This standard applies to eye-protectors used when dealing with laser radiation in the spectral range 180 mm (0,18 µm) to 1000 µm. It defines the requirements, test methods and marking. A guide is...