NEN-EN 2825

Aerospace series - Burning behaviour of non metallic materials under the influence of radiating heat and flames - Determination of smoke density

active, Most Current
Organization: NEN
Publication Date: 1 May 2011
Status: active
Page Count: 13
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Other materials): 49.025.99
scope:

This European Standard defines a test method for determination of the smoke density due to pyrolitic decomposition of solid materials and composite materials of up to 25 mm in thickness under the influence of radiant heat only or with simultaneous flame application. The test results enable a comparison of the smoke production of different materials or material configurations under the conditions specified in this standard.

Document History

NEN-EN 2825
May 1, 2011
Aerospace series - Burning behaviour of non metallic materials under the influence of radiating heat and flames - Determination of smoke density
This European Standard defines a test method for determination of the smoke density due to pyrolitic decomposition of solid materials and composite materials of up to 25 mm in thickness under the...
Advertisement