NEN-EN 3152

Aerospace series - Nuts, self-locking, MJ threads, in heat resisting steel FE-PA2601 (A286), silver plated or uncoated - Classification: 1100 MPa (at ambient temperature)/425 °C - Technical specification

active, Most Current
Organization: NEN
Publication Date: 1 January 2006
Status: active
Page Count: 25
ICS Code (Nuts): 49.030.30
scope:

This standard specifies the technical; Qualification and acceptance requirements for self locking-nuts with MJ threads in FE-PA2601, silver plated. Classification: 1100 MPa/425 °C. It is applicable whenever referenced.

Document History

NEN-EN 3152
January 1, 2006
Aerospace series - Nuts, self-locking, MJ threads, in heat resisting steel FE-PA2601 (A286), silver plated or uncoated - Classification: 1100 MPa (at ambient temperature)/425 °C - Technical specification
This standard specifies the technical; Qualification and acceptance requirements for self locking-nuts with MJ threads in FE-PA2601, silver plated. Classification: 1100 MPa/425 °C. It is applicable...
Advertisement