NEN-EN 3490

Aerospace series - Steel FE-PM3901 (X15CrNi17-3) - Air melted - Hardened and tempered - Bar for machining - De ≤ 200 mm - 900 MPa ≤ Rm ≤ 1100 MPa

active, Most Current
Organization: NEN
Publication Date: 1 April 2007
Status: active
Page Count: 10
ICS Code (Steels): 49.025.10
scope:

This standard specifies the requirements relating to: Steel FE-PM3901 (X15CrNi17-3) Air melted Hardened and tempered Bar for machining De ≤ 200 mm;900 MPa ≤ Rm ≤ 1100 MPa for aerospace applications.

Document History

NEN-EN 3490
April 1, 2007
Aerospace series - Steel FE-PM3901 (X15CrNi17-3) - Air melted - Hardened and tempered - Bar for machining - De ≤ 200 mm - 900 MPa ≤ Rm ≤ 1100 MPa
This standard specifies the requirements relating to: Steel FE-PM3901 (X15CrNi17-3) Air melted Hardened and tempered Bar for machining De ≤ 200 mm;900 MPa ≤ Rm ≤ 1100 MPa for aerospace applications.
Advertisement