NEN-EN 2633
Aerospace Series - Aluminium alloy AL-P2024-T3511 - Extruded bars and sections 1,2 mm ≤ a or D ≤ 150 mm with peripheral coarse grain control
inactive
| Organization: | NEN |
| Publication Date: | 1 December 1993 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Aluminium): | 49.025.20 |
scope:
This standard may also be used to supply material in the T3510 condition, if the purchaser specifies this conditions on the order. In this case the designation of line 97 shall not be used.
Document History
December 1, 2015
Aerospace series - Aluminium alloy AL-P2024 - AlCu4Mg1 - T3511 - Extruded bars and sections - 1,2 mm = De = 160 mm with peripheral coarse grain control
NEN-EN 2633 specifies the requirements relating to: Aluminium alloy AL-P2024 AlCu4Mg1 T3511 Extruded bar and section 1,2 mm ≤ De ≤ 160 mm with peripheral coarse grain control
NEN-EN 2633
December 1, 1993
Aerospace Series - Aluminium alloy AL-P2024-T3511 - Extruded bars and sections 1,2 mm ≤ a or D ≤ 150 mm with peripheral coarse grain control
This standard may also be used to supply material in the T3510 condition, if the purchaser specifies this conditions on the order. In this case the designation of line 97 shall not be used.