NEN-EN 3270

Aerospace series - Pipe coupling 8°30'in titanium alloy - Blanking plugs with lockring

active, Most Current
Organization: NEN
Publication Date: 1 November 2001
Status: active
Page Count: 9
ICS Code (Bolts, screws, studs): 49.030.20
scope:

Specifies the characteristics for blanking plugs with lockring for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28000 Kpa. Temperature range: - 55 °C to + 135 °C.

Document History

NEN-EN 3270
November 1, 2001
Aerospace series - Pipe coupling 8°30'in titanium alloy - Blanking plugs with lockring
Specifies the characteristics for blanking plugs with lockring for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28000 Kpa. Temperature range: - 55 °C...
Advertisement