NEN-EN 416-1/A1
Single burner gas-fired overhead radiant tube heaters for non-domestic use - Part 1: Safety
| Organization: | NEN |
| Publication Date: | 1 July 1996 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Gas heaters): | 97.100.20 |
scope:
This standard specifies the requirements and test methods for the construction, safety, classification and marking of non-domestic gas fired overhead radiant tube heaters incorporating a single burner system under the control of an automatic burner control system, referred to in the body of the text as 'appliances'. This standard is applicable to Type A2, A3, B12, B13, B22 and B23 appliances intended for use in other than domestic dwellings, in which the supply of combustion air and/or the evacuation of the products of combustion is achieved by mechanical means located upstream of the draught diverter, if provided.
Document History