NEN-EN 438-2

Decorative high-pressure laminates (HPL) - Sheets based on thermosetting resins - Part 2: Specification

inactive
Organization: NEN
Publication Date: 1 September 1992
Status: inactive
Page Count: 52
ICS Code (Laminated sheets): 83.140.20
scope:

This part of the standard specifies the methods of test for determination of the properties of decorative high-pressure laminated sheets (HPL) as defined in clause 3. These methods are primarily intended for testing the sheets specified in EN 438-1.

Document History

September 1, 2017
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 2: Determination of properties
A description is not available for this item.
February 1, 2016
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 2: Determination of properties
NEN-EN 438-2 specifies the methods of test for determination of the properties of high-pressure decorative laminates as defined in Clause 3. These methods are primarily intended for testing the...
October 1, 2014
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (Usually called Laminates) - Part 2: Determination of properties
NEN-EN 438-2 specifies the methods of test for determination of the properties of high-pressure decorative laminates as defined in Clause 3. These methods are primarily intended for testing the...
February 1, 2005
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called Laminates) - Part 2: Determination of properties
This part of EN 438 specifies the methods of test for determination of the properties of high-pressure decorative laminates as defined in clause 3. These methods are primarily intended for testing...
June 1, 2002
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins - Part 2: Determination of properties
This part of EN 438 specifies the methods of test for determination of the properties of high-pressure decorative laminates as defined in clause 3. These methods are primarily intended for testing...
NEN-EN 438-2
September 1, 1992
Decorative high-pressure laminates (HPL) - Sheets based on thermosetting resins - Part 2: Specification
This part of the standard specifies the methods of test for determination of the properties of decorative high-pressure laminated sheets (HPL) as defined in clause 3. These methods are primarily...
Advertisement