NEN-EN 4555

Aerospace series - Pipe coupling, 37°, in heat resisting steel - Ferrules, welded end - Inch series

active, Most Current
Organization: NEN
Publication Date: 1 March 2003
Status: active
Page Count: 10
ICS Code (Aerospace fluid systems and components): 49.080
scope:

This standard specifies the characteristics of welded ferrules for inch series pipe couplings, 37 °, in heat resisting steel, for aerospace applications. Nominal pressure: Class D in accordance with ISO 6771.

Document History

NEN-EN 4555
March 1, 2003
Aerospace series - Pipe coupling, 37°, in heat resisting steel - Ferrules, welded end - Inch series
This standard specifies the characteristics of welded ferrules for inch series pipe couplings, 37 °, in heat resisting steel, for aerospace applications. Nominal pressure: Class D in accordance with...
Advertisement