NEN-EN 477

Plastics - Poly(vinyl chloride) (PVC) based profiles - Determination of the resistance to impact of profiles by falling mass

active, Most Current
Organization: NEN
Publication Date: 1 February 2018
Status: active
ICS Code (Thermoplastic materials): 83.080.20
ICS Code (Other rubber and plastics products): 83.140.99
scope:

NEN-EN 477 specifies a method for determining the resistance to impact by a falling mass at -10 °C of unplasticized poly(vinyl chloride) (PVC-U) profiles. It is also applicable to PVC-based profiles at specified temperatures/test conditions.

Document History

NEN-EN 477
February 1, 2018
Plastics - Poly(vinyl chloride) (PVC) based profiles - Determination of the resistance to impact of profiles by falling mass
NEN-EN 477 specifies a method for determining the resistance to impact by a falling mass at -10 °C of unplasticized poly(vinyl chloride) (PVC-U) profiles. It is also applicable to PVC-based profiles...
December 1, 2016
Unplasticized poly(vinyl chloride) (PVC-U) profiles - Determination of the resistance to impact of profiles by falling mass
This European Standard specifies a method for determining the resistance to impact by a falling mass at -10 °C-of unplasticized poly(vinyl chloride) (PVC-U) profiles. It is also applicable to...
May 1, 1995
Unplasticized polyvinylchloride (PVC-U) profiles for the fabrication for windows and doors - Determination of the resistance to impact of main profiles by falling mass
This Standard specifies a method for the determination of the resistance to impact of unplasticized polyvinylchloride (PVC-U) profiles for the fabrication of windows and doors for the assessment of...
Advertisement