NEN-EN 50055
Electrical apparatus for the detection and measurement of combustible gases - Performance requirements for group I apparatus indicating up to 5% (V/V) methane in air
| Organization: | NEN |
| Publication Date: | 1 July 1994 |
| Status: | inactive |
| ICS Code (Electrical and electronic testing): | 19.080 |
| ICS Code (Electrical apparatus for explosive atmospheres): | 29.260.20 |
scope:
This European Standard specifies performance requirements for Group I (as defined in European Standard EN 50054) portable, transportable and fixed apparatus for the detection and measurement of methane concentrations in mine air. The apparatus, or parts thereof, are intended for use in mines susceptible to firedamps and shall meet the general requirements and test methods specified in European Standard EN 50054. The use of Groupe I apparatus may not be permitted without the additional and prior approval of the relevant authority in mines under its jurisdiction, see EN 50054. This European Standard is restricted to apparatus intended for the detection and measurement of methane volume ratios in air from 0% (v/v) up to but not exceeding 5% (v/v)
Document History