NEN-EN 50289-4-16
Communication cables - Specifications for test methods - Part 4-16: Environmental test methods - Circuit integrity under fire conditions
| Organization: | NEN |
| Publication Date: | 1 May 2011 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This European Standard, part of EN 50289, specifies the criteria for copper data and telecom cables designed to have intrinsic resistance to fire and intended for use as emergency circuits for alarm, lighting and communication purposes. This European Standard is applicable to copper data and telecom cables for emergency circuit. The test method is limited to cables with an overall diameter not exceeding 20 mm. The test method is described in EN 50200. This European Standard is to be used with EN 50200 for CPD/CPR purpose.
Document History